SCHURTER Inc 250V EMI RFI Filter 5500.2606.01

Description
Single Phase EMI Filter, 250V, 60HzHz, ROHS COMPLIANT PACKAGE Product overview: 5500.2606.01 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250V, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2606.01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Phase EMI Filter, 250V, 60HzHz, ROHS COMPLIANT PACKAGE Product overview: 5500.2606.01 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250V, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2606.01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V EMI RFI Filter - 838-5500.2606.01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V EMI RFI Filter
838-5500.2606.01
250V EMI RFI Filter 838-5500.2606.01
Single Phase EMI Filter, 250V, 60HzHz, ROHS COMPLIANT PACKAGE Product overview: 5500.2606.01 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250V, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2606.01 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, 250V, 60HzHz, ROHS COMPLIANT PACKAGE Product overview: 5500.2606.01 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250V, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2606.01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-5500.2606.01
Product Name 250V EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - LT1567CMS8#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 45S15BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details