SCHURTER Inc 2 A 10 mH EMI RFI Filter 5500.2264

Description
SCHURTER 5500.2264 Power Line Filter, Chassis, 250 VAC, 2 A, 1 Phase, Screw, 10 mH Product overview: 5500.2264 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 10 mH. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2 A, 10 mH, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2264 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCHURTER 5500.2264 Power Line Filter, Chassis, 250 VAC, 2 A, 1 Phase, Screw, 10 mH Product overview: 5500.2264 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 10 mH. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2 A, 10 mH, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2264 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 10 mH EMI RFI Filter - 838-5500.2264 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 10 mH EMI RFI Filter
838-5500.2264
2 A 10 mH EMI RFI Filter 838-5500.2264
SCHURTER 5500.2264 Power Line Filter, Chassis, 250 VAC, 2 A, 1 Phase, Screw, 10 mH Product overview: 5500.2264 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 10 mH. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2 A, 10 mH, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2264 can be used for catalog matching and distributor lookup.

SCHURTER 5500.2264 Power Line Filter, Chassis, 250 VAC, 2 A, 1 Phase, Screw, 10 mH Product overview: 5500.2264 from SCHURTER is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 10 mH. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2 A, 10 mH, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-5500.2264 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-5500.2264
Product Name 2 A 10 mH EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7432EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S7B - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details