SCHURTER Inc Power Line Filters 5500.2225

Description
Schurter 5500.2225 EMC Filter
Request a Quote Datasheet
Description
Schurter 5500.2225 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7824049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7824049
Power Line Filters 7824049
Schurter 5500.2225 EMC Filter

Schurter 5500.2225 EMC Filter

Supplier's Site
Power Line Filter Modules - 486-1404-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-1404-ND
Power Line Filter Modules 486-1404-ND
DC EMC/EMI Line Filter 15A AC Single Stage Quick Connect

DC EMC/EMI Line Filter 15A AC Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Ph, 15A; Filter Applications Schurter - 15N4181 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Ph, 15A; Filter Applications Schurter
15N4181
Power Line Filter, 1 Ph, 15A; Filter Applications Schurter 15N4181
POWER LINE FILTER, 1 PH, 15A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMEB Series RoHS Compliant: Yes

POWER LINE FILTER, 1 PH, 15A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMEB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7824049 486-1404-ND 15N4181
Product Name Power Line Filters Power Line Filter Modules Power Line Filter, 1 Ph, 15A; Filter Applications Schurter
Filter Type Single Phase DC Single Phase
Package / Mounting Screw mount Chassis Mount
Standards and Certifications RoHS RoHS
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
3-Phase Filters - 1609071-8 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers