Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
SCHURTER INC
5500.2067 -- POWER LINE FILTER MODULES
SCHURTER Inc
Power Line Filter Modules
5500.2067
Description
LINE FILTER 125V/250VAC 50A CHAS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LINE FILTER 125V/250VAC 50A CHAS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-5500.2067-ND
Power Line Filter Modules
486-5500.2067-ND
LINE FILTER 125V/250VAC 50A CHAS
LINE FILTER 125V/250VAC 50A CHAS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
EMI Filters and RFI Filters
Product Number
486-5500.2067-ND
Product Name
Power Line Filter Modules
Filter Type
Single Phase
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
IEC Filters
3-130-935
Specs
Standards and Certifications
RoHS
View Details
2
suppliers
TDK-Lambda Americas Inc.
Power Line EMC Filters
RSHN-2020LD
Specs
Package / Mounting
DIN rail
Product Standards
UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage
250 volts
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
Kinetix 300/350 6.90 A Line EMI Filter
2097-F5
View Details
Knowles Precision Devices
EMI/RFI Filters (LC, RC Networks)
SBSGP5000333MXT
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details