SCHURTER Inc Connectors,Interconnects 5500.2041

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Preliminary Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 96 Segment Voltage - Rated AC: 440V, 250V Applications: Telecom Approval Agency: cULus
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Preliminary Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 96 Segment Voltage - Rated AC: 440V, 250V Applications: Telecom Approval Agency: cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Preliminary Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 96 Segment Voltage - Rated AC: 440V, 250V Applications: Telecom Approval Agency: cULus

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 14-DIP Module, Full Brick
Product Status: Preliminary
Filter Type: Filtered (EMI, RFI) - Commercial
Configuration: 96 Segment
Voltage - Rated AC: 440V, 250V
Applications: Telecom
Approval Agency: cULus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details