SCHURTER Inc Filter, Single Phase, 10A, 125Vac; Filter Applications Schurter 5500.203

Description
FILTER, SINGLE PHASE, 10A, 125VAC; Filter Applications:General Purpose; Voltage Rating:125VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILTER, SINGLE PHASE, 10A, 125VAC; Filter Applications:General Purpose; Voltage Rating:125VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Single Phase, 10A, 125Vac; Filter Applications Schurter - 86H4868 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Single Phase, 10A, 125Vac; Filter Applications Schurter
86H4868
Filter, Single Phase, 10A, 125Vac; Filter Applications Schurter 86H4868
FILTER, SINGLE PHASE, 10A, 125VAC; Filter Applications:General Purpose; Voltage Rating:125VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

FILTER, SINGLE PHASE, 10A, 125VAC; Filter Applications:General Purpose; Voltage Rating:125VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86H4868
Product Name Filter, Single Phase, 10A, 125Vac; Filter Applications Schurter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000223MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 2138393 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-128-431-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers