SCHURTER Inc Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 5500.2002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 760-BFBGA, FCBGA Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 5 x 7 Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: cULus Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 760-BFBGA, FCBGA Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 5 x 7 Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: cULus Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 760-BFBGA, FCBGA Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 5 x 7 Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: cULus Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 760-BFBGA, FCBGA
Product Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Configuration: 5 x 7
Voltage - Rated AC: 440V, 250V
Frequency - Operating: 50/60Hz
Applications: Telecom
Approval Agency: cULus
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 760-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details