SCHURTER Inc Connectors,Interconnects 5500.2001

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 5 x 7 Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: cULus Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 5 x 7 Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: cULus Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: 5 x 7 Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: cULus Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Configuration: 5 x 7
Voltage - Rated AC: 440V, 250V
Frequency - Operating: 50/60Hz
Applications: Telecom
Approval Agency: cULus
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Single Phase Emi Filter, 250V, 60Hzhz Schurter - 10AK2616 - Newark, An Avnet Company
Chicago, IL, United States
Single Phase Emi Filter, 250V, 60Hzhz Schurter
10AK2616
Single Phase Emi Filter, 250V, 60Hzhz Schurter 10AK2616
SINGLE PHASE EMI FILTER, 250V, 60HZHZ

SINGLE PHASE EMI FILTER, 250V, 60HZHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10AK2616
Product Name Connectors,Interconnects Single Phase Emi Filter, 250V, 60Hzhz Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details