SCHURTER Inc Power Entry Modules (PEM) 5432.4153.251

Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 5432.4153.251-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
5432.4153.251-ND
Power Entry Modules (PEM) 5432.4153.251-ND
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Felcom 54 C14 4A Std Schurter - 32M0680 - Newark, An Avnet Company
Chicago, IL, United States
Felcom 54 C14 4A Std Schurter
32M0680
Felcom 54 C14 4A Std Schurter 32M0680
Felcom 54 C14 4A STD

Felcom 54 C14 4A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5432.4153.251-ND 32M0680
Product Name Power Entry Modules (PEM) Felcom 54 C14 4A Std Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details