SCHURTER Inc Power Entry Modules (PEM) 5424.2253.251

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 5424.2253.251-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
5424.2253.251-ND
Power Entry Modules (PEM) 5424.2253.251-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Felcom 54 C14 2A Std Schurter - 53R1146 - Newark, An Avnet Company
Chicago, IL, United States
Felcom 54 C14 2A Std Schurter
53R1146
Felcom 54 C14 2A Std Schurter 53R1146
Felcom 54 C14 2A STD

Felcom 54 C14 2A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5424.2253.251-ND 53R1146
Product Name Power Entry Modules (PEM) Felcom 54 C14 2A Std Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers