SCHURTER Inc Power Entry Modules (PEM) 5424.1153.301

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 5424.1153.301-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
5424.1153.301-ND
Power Entry Modules (PEM) 5424.1153.301-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Felcom 54 C14 1A Std Schurter - 32C5207 - Newark, An Avnet Company
Chicago, IL, United States
Felcom 54 C14 1A Std Schurter
32C5207
Felcom 54 C14 1A Std Schurter 32C5207
Felcom 54 C14 1A STD

Felcom 54 C14 1A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5424.1153.301-ND 32C5207
Product Name Power Entry Modules (PEM) Felcom 54 C14 1A Std Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details