SCHURTER Inc Power Entry Modules (PEM) 5411.4253.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 5411.4253.151-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
5411.4253.151-ND
Power Entry Modules (PEM) 5411.4253.151-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Felcom 54 C14 4A Std Schurter - 23M1909 - Newark, An Avnet Company
Chicago, IL, United States
Felcom 54 C14 4A Std Schurter
23M1909
Felcom 54 C14 4A Std Schurter 23M1909
Felcom 54 C14 4A STD

Felcom 54 C14 4A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5411.4253.151-ND 23M1909
Product Name Power Entry Modules (PEM) Felcom 54 C14 4A Std Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers