SCHURTER Inc IEC Connectors 5220.0643.1

Description
Schurter 5220.0643.1 IEC Connector
Request a Quote Datasheet
Description
Schurter 5220.0643.1 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8784321 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8784321
IEC Connectors 8784321
Schurter 5220.0643.1 IEC Connector

Schurter 5220.0643.1 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-2179-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2179-ND
Power Entry Modules (PEM) 486-2179-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 6A; Connector Type Schurter - 24B317 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
24B317
Power Entry Module, Plug, 6A; Connector Type Schurter 24B317
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8784321 486-2179-ND 24B317
Product Name IEC Connectors Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
Unlock Full Specs
to access all available technical data