SCHURTER Inc Power Entry Modules (PEM) 5220.0623.1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2177-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2177-ND
Power Entry Modules (PEM) 486-2177-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
IEC Connectors - 8784324 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8784324
IEC Connectors 8784324
Schurter 5220.0623.1 IEC Connector

Schurter 5220.0623.1 IEC Connector

Supplier's Site
Power Entry Module, Plug, 6A; Connector Type Schurter - 24B314 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
24B314
Power Entry Module, Plug, 6A; Connector Type Schurter 24B314
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2177-ND 8784324 24B314
Product Name Power Entry Modules (PEM) IEC Connectors Power Entry Module, Plug, 6A; Connector Type Schurter
Mounting Panel Mount, Flange Panel mount Flange Mount
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data