SCHURTER Inc Power Entry Modules (PEM) 5220.0443.3

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2176-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2176-ND
Power Entry Modules (PEM) 486-2176-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Mains Power Connector, 4A, 250Vac, Male, Solder Terminal Schurter - 24AK1386 - Newark, An Avnet Company
Chicago, IL, United States
Mains Power Connector, 4A, 250Vac, Male, Solder Terminal Schurter
24AK1386
Mains Power Connector, 4A, 250Vac, Male, Solder Terminal Schurter 24AK1386
MAINS POWER CONNECTOR, 4A, 250VAC, MALE, SOLDER TERMINAL

MAINS POWER CONNECTOR, 4A, 250VAC, MALE, SOLDER TERMINAL

Supplier's Site
Power Entry Module, Plug, 4A; Connector Type Schurter - 88K1439 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 4A; Connector Type Schurter
88K1439
Power Entry Module, Plug, 4A; Connector Type Schurter 88K1439
POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2176-ND 24AK1386 88K1439
Product Name Power Entry Modules (PEM) Mains Power Connector, 4A, 250Vac, Male, Solder Terminal Schurter Power Entry Module, Plug, 4A; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details