SCHURTER Inc IEC Filters 5200.1023.1

Description
Schurter 5200.1023.1 IEC Connector
Request a Quote Datasheet
Description
Schurter 5200.1023.1 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 8784267 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
8784267
IEC Filters 8784267
Schurter 5200.1023.1 IEC Connector

Schurter 5200.1023.1 IEC Connector

Supplier's Site
Power Entry Mod W/ Filter, C14, 10A/250V; Connector Type Schurter - 32C5195 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter, C14, 10A/250V; Connector Type Schurter
32C5195
Power Entry Mod W/ Filter, C14, 10A/250V; Connector Type Schurter 32C5195
POWER ENTRY MOD W/ FILTER, C14, 10A/250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER, C14, 10A/250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8784267 32C5195
Product Name IEC Filters Power Entry Mod W/ Filter, C14, 10A/250V; Connector Type Schurter
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filters - 2871240 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details