SCHURTER Inc Power Entry Modules (PEM) 5200.0443.1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2169-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2169-ND
Power Entry Modules (PEM) 486-2169-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
5200, Mounting Schurter - 29AC0031 - Newark, An Avnet Company
Chicago, IL, United States
5200, Mounting Schurter
29AC0031
5200, Mounting Schurter 29AC0031
5200, MOUNTING: SNAP-IN, FRONT SIDE, FILTER: STANDARD VERSION, FUSE HOLDER: 1-POLE, FRONT SIDE, 4 A, THERMOPLASTIC APPLIANCE INLET: IEC C14, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

5200, MOUNTING: SNAP-IN, FRONT SIDE, FILTER: STANDARD VERSION, FUSE HOLDER: 1-POLE, FRONT SIDE, 4 A, THERMOPLASTIC APPLIANCE INLET: IEC C14, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, Plug, 4A; Connector Type Schurter - 88F5836 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 4A; Connector Type Schurter
88F5836
Power Entry Module, Plug, 4A; Connector Type Schurter 88F5836
POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2169-ND 29AC0031 88F5836
Product Name Power Entry Modules (PEM) 5200, Mounting Schurter Power Entry Module, Plug, 4A; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details