The Power Entry Module, part number 24B285, is designed for panel mounting and features a standard IEC C14 connector. It has a current rating of 2A and operates at a voltage of 250VAC. The module includes a 1-pole fuse holder compatible with 5mm x 20mm fuse links, ensuring protection for connected devices. It is equipped with quick connect terminals for easy installation and is available in both snap-in and screw-on mounting options. The product is compliant with various safety standards, including IEC/UL 60950 for information technology equipment and IEC/UL 60601-1 for medical equipment. The module operates within a temperature range of -25°C to 85°C and has an IP40 rating for front-side protection. Additionally, it features a high-quality filter case made of stainless steel, enhancing durability and performance in electromagnetic interference suppression applications.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
POWER ENTRY MODULE, STANDARD, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-2167-ND | 24B285 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Standard, 2A, 250Vac; Connector Type Schurter |
| Mounting | Panel Mount, Snap-In | Flange MountRoHS Compliant: Yes |