SCHURTER Inc Power Entry Modules (PEM) 5200.0143.1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2166-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2166-ND
Power Entry Modules (PEM) 486-2166-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Mod W/ Filter, C14, 1A, 250V; Connector Type Schurter - 66F6061 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter, C14, 1A, 250V; Connector Type Schurter
66F6061
Power Entry Mod W/ Filter, C14, 1A, 250V; Connector Type Schurter 66F6061
POWER ENTRY MOD W/ FILTER, C14, 1A, 250V; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER, C14, 1A, 250V; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2166-ND 66F6061
Product Name Power Entry Modules (PEM) Power Entry Mod W/ Filter, C14, 1A, 250V; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data