SCHURTER Inc Power Entry Modules (PEM) 5130.0201

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1375-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1375-ND
Power Entry Modules (PEM) 486-1375-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Filtered Iec Module, C20, 16A/250V, Qc; Connector Type Schurter - 15N4141 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C20, 16A/250V, Qc; Connector Type Schurter
15N4141
Filtered Iec Module, C20, 16A/250V, Qc; Connector Type Schurter 15N4141
FILTERED IEC MODULE, C20, 16A/250V, QC; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40

FILTERED IEC MODULE, C20, 16A/250V, QC; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1375-ND 15N4141
Product Name Power Entry Modules (PEM) Filtered Iec Module, C20, 16A/250V, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details