SCHURTER Inc Power Entry Modules (PEM) 5123.4074.0

Description
5123 PEM WITH FILTER 6A
Request a Quote Datasheet
Description
5123 PEM WITH FILTER 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5123.4074.0-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5123.4074.0-ND
Power Entry Modules (PEM) 486-5123.4074.0-ND
5123 PEM WITH FILTER 6A

5123 PEM WITH FILTER 6A

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter - 47W0438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter
47W0438
Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter 47W0438
CONNECTOR, POWER ENTRY, INLET, PLUG, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5123.4074.0-ND 47W0438
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details