SCHURTER Inc Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter 5123.2303.0

Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schurter Connector, Power Entry, Inlet, Plug, 4A (part number 47W0434) is designed for both standard and medical applications, featuring a compact design with high asymmetrical attenuation. It supports a current rating of 4A at 250VAC and is suitable for panel mounting with options for screw-on or snap-in installation. The connector is equipped with quick connect terminals and is compliant with protection class I or II, making it versatile for various equipment types. It has an IP40 rating from the front side and operates within a temperature range of -25 °C to 85 °C. The connector also includes features such as a metal flange for optimal shielding and is compatible with V-Lock mating cordsets to prevent accidental disconnection. With a dielectric strength of over 1.7 kVDC, it meets stringent safety standards, making it a reliable choice for engineers looking for a robust power entry solution.

Datasheet Summary
Powered by GS/AI

The Schurter Connector, Power Entry, Inlet, Plug, 4A (part number 47W0434) is designed for both standard and medical applications, featuring a compact design with high asymmetrical attenuation. It supports a current rating of 4A at 250VAC and is suitable for panel mounting with options for screw-on or snap-in installation. The connector is equipped with quick connect terminals and is compliant with protection class I or II, making it versatile for various equipment types. It has an IP40 rating from the front side and operates within a temperature range of -25 °C to 85 °C. The connector also includes features such as a metal flange for optimal shielding and is compatible with V-Lock mating cordsets to prevent accidental disconnection. With a dielectric strength of over 1.7 kVDC, it meets stringent safety standards, making it a reliable choice for engineers looking for a robust power entry solution.

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter - 47W0434 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter
47W0434
Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter 47W0434
CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W0434
Product Name Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details