SCHURTER Inc Connector, Power Entry, Inlet, Plug, 15A; Connector Type Schurter 5123.2007.0

Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 15A; Connector Type:IEC C14, C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 15A; Connector Type:IEC C14, C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Inlet, Plug, 15A; Connector Type Schurter - 47W0431 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 15A; Connector Type Schurter
47W0431
Connector, Power Entry, Inlet, Plug, 15A; Connector Type Schurter 47W0431
CONNECTOR, POWER ENTRY, INLET, PLUG, 15A; Connector Type:IEC C14, C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 15A; Connector Type:IEC C14, C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W0431
Product Name Connector, Power Entry, Inlet, Plug, 15A; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers