SCHURTER Inc Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter 5123.2003.0

Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter - 47W0428 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter
47W0428
Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter 47W0428
CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 4A; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W0428
Product Name Connector, Power Entry, Inlet, Plug, 4A; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products