SCHURTER Inc Power Entry Modules (PEM) 5123.1307.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5123.1307.0-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5123.1307.0-ND
Power Entry Modules (PEM) 486-5123.1307.0-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Filtered Iec Module, C14, 15A/250V, Qc; Connector Type Schurter - 78AH8263 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 15A/250V, Qc; Connector Type Schurter
78AH8263
Filtered Iec Module, C14, 15A/250V, Qc; Connector Type Schurter 78AH8263
FILTERED IEC MODULE, C14, 15A/250V, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

FILTERED IEC MODULE, C14, 15A/250V, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5123.1307.0-ND 78AH8263
Product Name Power Entry Modules (PEM) Filtered Iec Module, C14, 15A/250V, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
XC5(DIN Twin-contact Connectors)   - XC5D-4821 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
7 suppliers