SCHURTER Inc IEC Connectors 5123.0306.0

Description
Schurter 5123.0306.0 IEC Connector
Request a Quote Datasheet
Description
Schurter 5123.0306.0 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8676425 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8676425
IEC Connectors 8676425
Schurter 5123.0306.0 IEC Connector

Schurter 5123.0306.0 IEC Connector

Supplier's Site
Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter - 47W0422 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter
47W0422
Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter 47W0422
CONNECTOR, POWER ENTRY, INLET, PLUG, 10A; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 10A; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8676425 47W0422
Product Name IEC Connectors Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details