CONNECTOR, POWER ENTRY, INLET, PLUG, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47W0421 |
| Product Name | Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter |
| Mounting | Flange Mount |