The Schurter power entry connector (part number 47W0419) is designed for applications requiring a compact and efficient inlet solution. It supports a current rating of 2A and a voltage rating of 250VAC. The connector features a screw-on mounting option for both front and rear sides, as well as a snap-in version for front-side installation. It is equipped with quick connect terminals and is suitable for appliances with protection classes I or II. This connector is notable for its high asymmetrical attenuation and optimal shielding due to its fully enclosed filter case. It is compliant with IEC/UL standards, making it suitable for both standard and medical applications. The operating temperature range is from -25 °C to 85 °C, and it has an IP40 rating for front-side protection. The connector also includes features such as Class X1 and Y1 capacitors for enhanced withstand voltage and a variant designed for use with V-Lock mating cordsets to prevent accidental disconnection.
CONNECTOR, POWER ENTRY, INLET, PLUG, 2A; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47W0419 |
| Product Name | Connector, Power Entry, Inlet, Plug, 2A; Connector Type Schurter |
| Mounting | Flange Mount |