SCHURTER Inc Power Entry Modules (PEM) 5120.5373.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6405-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6405-ND
Power Entry Modules (PEM) 486-6405-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 21T4946 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter
21T4946
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter 21T4946
POWER ENTRY MODULE, MEDICAL, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-6405-ND 21T4946
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange; Through Hole, Right Angle Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details