Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange; Through Hole, Right Angle
POWER ENTRY MODULE, MEDICAL, 4A, 250VAC; Connector Type:IEC C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-6412-ND | 21T4937 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter |
| Connector Type | IEC 320-C18 |