Schurter 5120 series PCB mount C14 IEC appliance inlets with line filter. The 5120 series has a completely closed filter case that offers high performance filtering.
Solder terminals. Standard or medical versions available
Gender = Male
Number of Fuses = None
Switch Type = None
Termination Method = Solder
Current Rating = 10A
Voltage Rating = 250 V ac
Mounting Type = PCB Mount, Screw Mount
Operating Frequency = 50 (IEC) Hz, 60 (UL / CSA) Hz
IEC Connector Type = C14, C18
Width = 48.6mm
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 8676330 |
Filter Type | IEC Filters |