SCHURTER Inc Power Entry Modules (PEM) 5120.2307.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6419-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6419-ND
Power Entry Modules (PEM) 486-6419-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 21T4928 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter
21T4928
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter 21T4928
POWER ENTRY MODULE, MEDICAL, 15A, 250VAC; Connector Type:IEC C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 15A, 250VAC; Connector Type:IEC C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6419-ND 21T4928
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data