SCHURTER Inc Power Entry Modules (PEM) 5120.2207.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1363-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1363-ND
Power Entry Modules (PEM) 486-1363-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Bleed Res, 15A, 250V; Connector Type Schurter - 15N4129 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Bleed Res, 15A, 250V; Connector Type Schurter
15N4129
Power Entry Module, Bleed Res, 15A, 250V; Connector Type Schurter 15N4129
POWER ENTRY MODULE, BLEED RES, 15A, 250V; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, BLEED RES, 15A, 250V; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1363-ND 15N4129
Product Name Power Entry Modules (PEM) Power Entry Module, Bleed Res, 15A, 250V; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers