SCHURTER Inc Power Entry Modules (PEM) 5120.2004.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1355-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1355-ND
Power Entry Modules (PEM) 486-1355-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter - 15N4121 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
15N4121
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter 15N4121
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1355-ND 15N4121
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers