SCHURTER Inc Power Entry Modules (PEM) 5120.2001.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1353-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1353-ND
Power Entry Modules (PEM) 486-1353-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Male, 2A; Connector Type Schurter - 15N4119 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 2A; Connector Type Schurter
15N4119
Power Entry Module, Male, 2A; Connector Type Schurter 15N4119
POWER ENTRY MODULE, MALE, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1353-ND 15N4119
Product Name Power Entry Modules (PEM) Power Entry Module, Male, 2A; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data