SCHURTER Inc Power Entry Modules (PEM) 5120.1306.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6433-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6433-ND
Power Entry Modules (PEM) 486-6433-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 21T4916 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter
21T4916
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter 21T4916
POWER ENTRY MODULE, MEDICAL, 10A, 250VAC; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 10A, 250VAC; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6433-ND 21T4916
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details