SCHURTER Inc Power Entry Modules (PEM) 5120.1303.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6436-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6436-ND
Power Entry Modules (PEM) 486-6436-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 67M8996 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter
67M8996
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter 67M8996
POWER ENTRY MODULE, MEDICAL, 4A, 250VAC; Connector Type:IEC C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 4A, 250VAC; Connector Type:IEC C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6436-ND 67M8996
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details