SCHURTER Inc Power Entry Modules (PEM) 5120.1300.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6439-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6439-ND
Power Entry Modules (PEM) 486-6439-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 21T4913 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter
21T4913
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter 21T4913
POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6439-ND 21T4913
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers