SCHURTER Inc Power Entry Modules (PEM) 5120.1300.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6440-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6440-ND
Power Entry Modules (PEM) 486-6440-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 84K5805 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter
84K5805
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter 84K5805
POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6440-ND 84K5805
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Modular Connectors / Ethernet Connectors - A222T50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers