SCHURTER Inc Power Entry Modules (PEM) 5120.1206.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6442-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6442-ND
Power Entry Modules (PEM) 486-6442-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14

Power Entry Connector Receptacle, Male Blades IEC 320-C14

Buy Now Datasheet
Power Entry Module, Bleed Res, 10A, 250V; Connector Type Schurter - 84K5803 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Bleed Res, 10A, 250V; Connector Type Schurter
84K5803
Power Entry Module, Bleed Res, 10A, 250V; Connector Type Schurter 84K5803
POWER ENTRY MODULE, BLEED RES, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, BLEED RES, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6442-ND 84K5803
Product Name Power Entry Modules (PEM) Power Entry Module, Bleed Res, 10A, 250V; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data