SCHURTER Inc Power Entry Modules (PEM) 5120.1006.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1071-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1071-ND
Power Entry Modules (PEM) 486-1071-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
5120, Mounting Schurter - 28AC9990 - Newark, An Avnet Company
Chicago, IL, United States
5120, Mounting Schurter
28AC9990
5120, Mounting Schurter 28AC9990
5120, MOUNTING: SCREW, REAR SIDE, FILTER: STANDARD VERSION, 10 A, THEMOPLAST / STEEL TIN-PLATED APPLIANCE INLET: IEC C14, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

5120, MOUNTING: SCREW, REAR SIDE, FILTER: STANDARD VERSION, 10 A, THEMOPLAST / STEEL TIN-PLATED APPLIANCE INLET: IEC C14, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter - 84K5797 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter
84K5797
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter 84K5797
POWER ENTRY MODULE, STANDARD, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1071-ND 28AC9990 84K5797
Product Name Power Entry Modules (PEM) 5120, Mounting Schurter Power Entry Module, Standard, 10A, 250V; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data