SCHURTER Inc Power Entry Modules (PEM) 5120.1000.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4721-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4721-ND
Power Entry Modules (PEM) 486-4721-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter - 84K5793 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter
84K5793
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter 84K5793
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; -25÷85°C - 685-5120.1000.0 - Utmel Electronic Limited
Hong Kong, China
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; -25÷85°C
685-5120.1000.0
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; -25÷85°C 685-5120.1000.0
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; -25÷85°C

Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; -25÷85°C

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4721-ND 84K5793 685-5120.1000.0
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; -25÷85°C
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details