Power Entry Connector Receptacle, Male Blades IEC 320-C14
POWER ENTRY MODULE, MEDICAL, 250VAC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6448-ND | 21T4911 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Medical, 250Vac; Connector Type Schurter |
| Current Rating | 10.0 amps | 15.0 amps |