SCHURTER Inc Power Entry Modules (PEM) 5120.0501.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6452-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6452-ND
Power Entry Modules (PEM) 486-6452-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14

Power Entry Connector Receptacle, Male Blades IEC 320-C14

Buy Now Datasheet
Power Entry Module, Medical, 250Vac; Connector Type Schurter - 21T4907 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 250Vac; Connector Type Schurter
21T4907
Power Entry Module, Medical, 250Vac; Connector Type Schurter 21T4907
POWER ENTRY MODULE, MEDICAL, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6452-ND 21T4907
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 250Vac; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details