SCHURTER Inc Power Entry Modules (PEM) 5120.0307.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6456-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6456-ND
Power Entry Modules (PEM) 486-6456-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 21T4903 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter
21T4903
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter 21T4903
POWER ENTRY MODULE, MEDICAL, 15A, 250VAC; Connector Type:IEC C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 15A, 250VAC; Connector Type:IEC C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6456-ND 21T4903
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details