SCHURTER Inc Power Entry Modules (PEM) 5120.0304.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6458-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6458-ND
Power Entry Modules (PEM) 486-6458-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 21T4901 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter
21T4901
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter 21T4901
POWER ENTRY MODULE, MEDICAL, 6A, 250VAC; Connector Type:IEC C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 6A, 250VAC; Connector Type:IEC C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6458-ND 21T4901
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details