Power Entry Connector Receptacle, Male Blades IEC 320-C14
POWER ENTRY MODULE, BLEED RES, 4A, 250V; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6469-ND | 84K5783 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Bleed Res, 4A, 250V; Connector Type Schurter |
| Voltage Rating | 250 volts | 250 volts |