Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1069-ND | 84K5774 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Flange Mount |