SCHURTER Inc Power Entry Modules (PEM) 5110.1033.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3757-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3757-ND
Power Entry Modules (PEM) 486-3757-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Modules (PEM) - 5110.1033.1 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
5110.1033.1
Power Entry Modules (PEM) 5110.1033.1
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Supplier's Site Datasheet
5110, Mounting Schurter - 82AC1732 - Newark, An Avnet Company
Chicago, IL, United States
5110, Mounting Schurter
82AC1732
5110, Mounting Schurter 82AC1732
5110, MOUNTING: SCREW, FRONT SIDE, FILTER: STANDARD VERSION, 10 A, THERMOPLASTIC APPLIANCE INLET: IE ROHS COMPLIANT: YES

5110, MOUNTING: SCREW, FRONT SIDE, FILTER: STANDARD VERSION, 10 A, THERMOPLASTIC APPLIANCE INLET: IE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Entry Module, Plug, 10A; Connector Type Schurter - 99F3320 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Schurter
99F3320
Power Entry Module, Plug, 10A; Connector Type Schurter 99F3320
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3757-ND 5110.1033.1 82AC1732 99F3320
Product Name Power Entry Modules (PEM) Power Entry Modules (PEM) 5110, Mounting Schurter Power Entry Module, Plug, 10A; Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data