The 5110 Appliance Inlet Filter 8A M5 from Schurter is designed for panel mounting and offers both snap-in and screw-on installation options. It features a compact design and integrates appliance inlet functionality with line filtering capabilities, suitable for standard and medical applications. The product supports a rated current of 1-10 A at 250 VAC and is compliant with IEC/UL standards for equipment safety. It has a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical applications. The inlet filter operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC. The degree of protection is rated at IP 40 from the front side. Quick connect terminals are provided for ease of installation. This product is suitable for use in various equipment, including medical devices, and has a mean time between failures (MTBF) exceeding 3,100,000 hours.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
5110 APPLIANCE INLET FILTER 8A M5
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6474-ND | 32C5188 |
| Product Name | Power Entry Modules (PEM) | 5110 Appliance Inlet Filter 8A M5 Schurter |
| Mounting | Panel Mount, Snap-In |